Shanghai Lanbao Sensing Technology Co., Ltd. 24V photoelectric sensor through beam PR12-TM10DNO

Description
M12 diameter housing through beam sensor with clear LED light for output status indication. Detection distance 5m and 10m for options. Many output ways by NPN/PNP NO/NC, and M12 connector way or 2m lead wire as standard options. Waterrproof metal or plastic body, satisfying various ambient demands for heavy industry or light industry. Description Through beam reflection working principle in cylinderical housing, with the emitter and the receiver working in one pair, no dead zone for detection. Preferred choices for non-metallic targets sensing. High quality for accurate detection with excellent anti-interference performances. Cylindrical shape make it quite easy to install, ideal choice for space limit application. Product Features > Through beam reflection > Light source: iInfrared LED (880nm) > Sensing distance: 5m 10m non-adjustable > Housing size: Φ12 > Housing material: PBT,Nickel-copper alloy > Output: NPN,PNP,NO,NC > Connection: M12 connector, 2m cable > Protection degree: IP67 > Response time: <8.2ms > CE, UL certified > Complete circuit protection: short-circuit and reverse polarity
Datasheet
Description
M12 diameter housing through beam sensor with clear LED light for output status indication. Detection distance 5m and 10m for options. Many output ways by NPN/PNP NO/NC, and M12 connector way or 2m lead wire as standard options. Waterrproof metal or plastic body, satisfying various ambient demands for heavy industry or light industry. Description Through beam reflection working principle in cylinderical housing, with the emitter and the receiver working in one pair, no dead zone for detection. Preferred choices for non-metallic targets sensing. High quality for accurate detection with excellent anti-interference performances. Cylindrical shape make it quite easy to install, ideal choice for space limit application. Product Features > Through beam reflection > Light source: iInfrared LED (880nm) > Sensing distance: 5m 10m non-adjustable > Housing size: Φ12 > Housing material: PBT,Nickel-copper alloy > Output: NPN,PNP,NO,NC > Connection: M12 connector, 2m cable > Protection degree: IP67 > Response time: <8.2ms > CE, UL certified > Complete circuit protection: short-circuit and reverse polarity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V photoelectric sensor through beam - PR12-TM10DNO - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
24V photoelectric sensor through beam
PR12-TM10DNO
24V photoelectric sensor through beam PR12-TM10DNO
M12 diameter housing through beam sensor with clear LED light for output status indication. Detection distance 5m and 10m for options. Many output ways by NPN/PNP NO/NC, and M12 connector way or 2m lead wire as standard options. Waterrproof metal or plastic body, satisfying various ambient demands for heavy industry or light industry. Description Through beam reflection working principle in cylinderical housing, with the emitter and the receiver working in one pair, no dead zone for detection. Preferred choices for non-metallic targets sensing. High quality for accurate detection with excellent anti-interference performances. Cylindrical shape make it quite easy to install, ideal choice for space limit application. Product Features > Through beam reflection > Light source: iInfrared LED (880nm) > Sensing distance: 5m 10m non-adjustable > Housing size: Φ12 > Housing material: PBT,Nickel-copper alloy > Output: NPN,PNP,NO,NC > Connection: M12 connector, 2m cable > Protection degree: IP67 > Response time: <8.2ms > CE, UL certified > Complete circuit protection: short-circuit and reverse polarity

M12 diameter housing through beam sensor with clear LED light for output status indication. Detection distance 5m and 10m for options. Many output ways by NPN/PNP NO/NC, and M12 connector way or 2m lead wire as standard options. Waterrproof metal or plastic body, satisfying various ambient demands for heavy industry or light industry.

Description
Through beam reflection working principle in cylinderical housing, with the emitter and the receiver working in one pair, no dead zone for detection. Preferred choices for non-metallic targets sensing. High quality for accurate detection with excellent anti-interference performances. Cylindrical shape make it quite easy to install, ideal choice for space limit application.

Product Features
> Through beam reflection
> Light source: iInfrared LED (880nm)
> Sensing distance: 5m 10m non-adjustable
> Housing size: Φ12
> Housing material: PBT,Nickel-copper alloy
> Output: NPN,PNP,NO,NC
> Connection: M12 connector, 2m cable
> Protection degree: IP67
> Response time: <8.2ms
> CE, UL certified
> Complete circuit protection: short-circuit and reverse polarity

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Photoelectric Sensors
Product Number PR12-TM10DNO
Product Name 24V photoelectric sensor through beam
Body Shape Cylindrical
Operation Distance 197 to 394 inch (5000 to 10000 mm)
Optical Technology Type Through Beam
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Optical Distance Measuring sensor with digital output - IMS.DSA-D100 - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 1.18 to 3.94 inch (30 to 100 mm)
Optical Technology Type Diffuse
View Details
RightSight Photosensor - 42EF-P2JBB-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
Mode Light-on
View Details
2 suppliers
Photo-electric proximity switches - IFOD - M30 - IFOD 8-300-10/01 -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details