18mm threaded cylindrical installation or side installation, it is an ideal substitute for various styles of sensors; Large angle, long distance, easy to install and debug; Long sensing distance 20m; Short-circuit, reverse polarity and overload protection, plastic housing for more economic cost.
Description
Through-beam reflection sensors serve to detect objects reliably, regardless of surface, color, material - even with a heavy gloss finish. They consist of separate transmitter and receiver units that are attuned to each other. When an object interrupts the light beam, this causes a change in the output signal in the receiver.
Product Features
> Through Beam Reflective
> Sensing distance: 20m
> Housing size: 35*31*15mm
> Material: Housing: ABS; Filter: PMMA
> Output: NPN,PNP,NO/NC
> Connection: 2m cable or M12 4 pin connector
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSR-TM20DNB-E2 |
| Product Name | photoelectric sensor 12v dc |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 787 inch (20000 mm) |
| Optical Technology Type | Through Beam |
| Switch Type | Normally Open; Normally Closed |