Shanghai Lanbao Sensing Technology Co., Ltd. photoelectric sensor manufacturers PSE-GM2DPBB-E3

Description
The sensors operate with visible blue light, which facilitates alignment during set-up. Stable detection of various transparent bottles and various transparent films; Light-on / dark-on mode and sensitivity are set via pushbuttons on the unit; Normally open and normally closed switchable; Coaxial optical principle, no blind zone; Comply with IP67, suitable for harsh environment, an ideal substitute for sensors of various styles. Description Sensors for the detection of transparent objects consist of a retro-reflective sensor with polarisation filter and a very fine prismatic reflector. They safely detect glass, film, PET bottles or transparent packaging and can be used for counting bottles or glasses or monitoring film for tear. Hence, they are mainly used in the food, beverage, and pharmaceutical industries. Product Features > Transparent Object Detection; > Sensing distance: 50cm or 2m optional; > Housing size: 32.5*20*12mm > Material: Housing: PC+ABS; Filter: PMMA > Output: NPN,PNP,NO/NC > Connection: 2m cable or M8 4 pin connector > Protection degree: IP67 > CE certified > Complete circuit protection: short-circuit, reverse polarity and overload protection
Datasheet
Description
The sensors operate with visible blue light, which facilitates alignment during set-up. Stable detection of various transparent bottles and various transparent films; Light-on / dark-on mode and sensitivity are set via pushbuttons on the unit; Normally open and normally closed switchable; Coaxial optical principle, no blind zone; Comply with IP67, suitable for harsh environment, an ideal substitute for sensors of various styles. Description Sensors for the detection of transparent objects consist of a retro-reflective sensor with polarisation filter and a very fine prismatic reflector. They safely detect glass, film, PET bottles or transparent packaging and can be used for counting bottles or glasses or monitoring film for tear. Hence, they are mainly used in the food, beverage, and pharmaceutical industries. Product Features > Transparent Object Detection; > Sensing distance: 50cm or 2m optional; > Housing size: 32.5*20*12mm > Material: Housing: PC+ABS; Filter: PMMA > Output: NPN,PNP,NO/NC > Connection: 2m cable or M8 4 pin connector > Protection degree: IP67 > CE certified > Complete circuit protection: short-circuit, reverse polarity and overload protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
photoelectric sensor manufacturers - PSE-GM2DPBB-E3 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
photoelectric sensor manufacturers
PSE-GM2DPBB-E3
photoelectric sensor manufacturers PSE-GM2DPBB-E3
The sensors operate with visible blue light, which facilitates alignment during set-up. Stable detection of various transparent bottles and various transparent films; Light-on / dark-on mode and sensitivity are set via pushbuttons on the unit; Normally open and normally closed switchable; Coaxial optical principle, no blind zone; Comply with IP67, suitable for harsh environment, an ideal substitute for sensors of various styles. Description Sensors for the detection of transparent objects consist of a retro-reflective sensor with polarisation filter and a very fine prismatic reflector. They safely detect glass, film, PET bottles or transparent packaging and can be used for counting bottles or glasses or monitoring film for tear. Hence, they are mainly used in the food, beverage, and pharmaceutical industries. Product Features > Transparent Object Detection; > Sensing distance: 50cm or 2m optional; > Housing size: 32.5*20*12mm > Material: Housing: PC+ABS; Filter: PMMA > Output: NPN,PNP,NO/NC > Connection: 2m cable or M8 4 pin connector > Protection degree: IP67 > CE certified > Complete circuit protection: short-circuit, reverse polarity and overload protection

The sensors operate with visible blue light, which facilitates alignment during set-up. Stable detection of various transparent bottles and various transparent films; Light-on / dark-on mode and sensitivity are set via pushbuttons on the unit; Normally open and normally closed switchable; Coaxial optical principle, no blind zone; Comply with IP67, suitable for harsh environment, an ideal substitute for sensors of various styles.

Description
Sensors for the detection of transparent objects consist of a retro-reflective sensor with polarisation filter and a very fine prismatic reflector. They safely detect glass, film, PET bottles or transparent packaging and can be used for counting bottles or glasses or monitoring film for tear. Hence, they are mainly used in the food, beverage, and pharmaceutical industries.

Product Features
> Transparent Object Detection;
> Sensing distance: 50cm or 2m optional;
> Housing size: 32.5*20*12mm
> Material: Housing: PC+ABS; Filter: PMMA
> Output: NPN,PNP,NO/NC
> Connection: 2m cable or M8 4 pin connector
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Photoelectric Sensors
Product Number PSE-GM2DPBB-E3
Product Name photoelectric sensor manufacturers
Operation Distance 19.69 to 78.74 inch (500 to 2000 mm)
Beam Type Visible
Switch Type Normally Open; Normally Closed
Electrical Connection 2m cable or M8 4 pin connector
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Frame light barrier - IMS.PG2340 - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Operation Distance 0.9055 to 1.57 inch (23 to 40 mm)
Beam Type Infrared
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Through-beam sensor transmitter - O5S51A - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 984 inch (25000 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details