The PR18-BC40DNR is a 40cm infrared photoelectric sensor designed for diffuse reflection detection. It operates with an infrared LED light source at a wavelength of 880nm and is suitable for detecting non-metallic targets. The sensor features an adjustable sensing distance of up to 40cm, with a response time of less than 8.2ms. It supports both NPN and PNP output configurations, allowing for normally open (NO) or normally closed (NC) operation, depending on the specific setup. The device is rated for a supply voltage of 10 to 30 VDC and can handle a load current of up to 200mA. It has built-in circuit protection against short-circuits, overloads, and reverse polarity. The sensor is housed in a nickel-copper alloy casing with an IP67 protection rating, making it suitable for use in various environments. It operates effectively within an ambient temperature range of -15,ÑÉ to +55,ÑÉ and humidity levels of 35-85% RH (non-condensing). The connection options include a 2m PVC cable, facilitating easy integration into existing systems.
Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply voltage is 10-30vdc, selectable output way by NPN/PNP NO/NC. Connection ways in M12 4pins connector or 2m cables.
Description
Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply voltage is 10-30vdc, selectable output way by NPN/PNP NO/NC. Connection ways in M12 4pins connector or 2m cables.
Product Features
> Diffuse reflection
> Sensing distance: 10cm(non-adjustable)
> Response time: <8.2ms
> Housing size: Φ18
> Housing material: PBT,Nickel-copper alloy
> Output: NPN,PNP,NO,NC
> Connection: M12 connector, 2m cable
> Protection degree: IP67
> CE, UL certified
> Complete circuit protection: short-circuit,overlo
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR18-BC40DNR |
| Product Name | 40cm infrared photoelectric sensor |
| Operation Distance | 3.94 to 15.75 inch (100 to 400 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Infrared |