M18 housing through beam optical sensor, fantastic solutions for entry control systems with good anti-sunlight capability. Optional sensing distance up to 10m or 20m. Output ways by NPN/PNP NO/NC dark on and light on, and conntection ways by M12 connector or 2m pre-wire cabling. Economic plastic body saves cost, robust metal housing for heavy industries, with high water proof capability.
Description
Through beam reflection has the emitter and the receiver installed on each side to realize stable and zero black zone detection of non-metallic sensing objects. Stable performance regardless of target shape, color and material. Perfect EMC peformances to bring accurate detection with excellent anti-interference.
Product Features
> Through beam reflection
> Light source: infrared LED (880nm)
> Sensing distance: 10m 20m non-adjustable
> Housing size: Φ18
> Output: NPN,PNP,NO,NC
> Connection: M12 4 pins connector, 2m cable
> Protection degree: IP67
> Response time: <8.2ms
> Ambient temperature: -15℃…+55℃
> Complete circuit protection: short-circuit and reverse polarity
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR18S-TM10DNO-E2 |
| Product Name | M18 Through beam photoelectric sensor M12 connector |
| Operation Distance | 394 to 787 inch (10000 to 20000 mm) |
| Operating Temperature | 5 to 131 F (-15 to 55 C) |
| Optical Technology Type | Through Beam |
| Beam Type | Infrared |