The PR18S-DM3DPR-E2 is a retro reflection photoelectric sensor designed for non-contact detection of opaque objects at a maximum distance of 3 meters, utilizing a TD-09 reflector. It operates on a supply voltage range of 10 to 30 VDC and features selectable output configurations including NPN and PNP in normally open (NO) or normally closed (NC) modes. The sensor has a response time of less than 8.2 milliseconds and is equipped with a yellow LED indicator for output status. Constructed with a plastic housing (PBT), the sensor is rated IP67 for protection against dust and water ingress, making it suitable for various environmental conditions. It can withstand ambient temperatures from -15°C to +55°C and humidity levels of 35-85% RH (non-condensing). The device includes built-in circuit protection against short-circuits, overloads, and reverse polarity, ensuring reliable operation in industrial applications. The sensor connects via an M12 connector or a 2-meter cable, providing flexibility in installation.
M18 housing size retro-reflection photoelectric sensor with long sensing distance up to 3m, in pair work with additional reflector. Widely popular in wood and saw mill machinery. Bright LED indicator to displya swtich state. Supply voltage at 10-30vdc, selectable output ways by NPN/PNP NO/NC. M12 4pins connector or 2m cables ways in supply.
Description
Direct retro-reflection in high detection precision, stable performance regardless of target shape, color or material. Perfect choices for non-metal objects detection. Working against the reflector to realize long distance sensing. Endurable metal body or light plastic housing to meet a variety of ambient demands.
Product Features
> Diffuse reflection
> Sensing distance: 3m(non-adjustable)
> Light source: Infrared LED (880nm)
> Response time: <8.2ms
> Housing size: Φ18
> Housing material: PBT,Nickel-copper alloy
> Output: NPN,PNP,NO,NC
> Connection: M12 connector, 2m cable> Protection degree: IP67
> CE, UL certified
> Complete circuit protection: short-circuit,overlo
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR18S-DM3DPR-E2 |
| Product Name | M18 plastic housing retro reflection sensor |
| Operation Distance | 118 inch (3000 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Infrared |