The PR18-BC10ATO-E2 is a diffuse reflection photoelectric sensor designed for use in automation applications. It operates on a supply voltage range of 20-250 VAC and features a sensing distance of 10 cm, which is non-adjustable. The sensor utilizes an infrared LED light source with a wavelength of 880 nm and has a high detection accuracy with a repeat accuracy of ,â§5%. The device has a load current capacity of up to 300 mA and offers both normally open (NO) and normally closed (NC) output options, depending on the specific configuration. It is housed in a robust M18 cylindrical casing made from nickel-copper alloy, ensuring durability and protection with an IP67 rating, making it suitable for harsh environments. The sensor has a response time of less than 50 ms and operates effectively within an ambient temperature range of -15,ÑÉ to +55,ÑÉ and humidity levels of 35-85% RH (non-condensing). It also features a yellow LED output indicator for easy status monitoring. The connection type is via an M12 connector, facilitating straightforward installation.
10cm and 40cm sensing distance with an infrared light source. Supply voltage is 20-250vac two wires NO/NC optional. M12 4pins connector or 2m leading wire connection way for options, M18 housing shape is easy and convenient to install, Elaborate design for a stable and reliable performance.
Description
High detection precision diffuse optical sensor, convenient the sensitivity adjustment by potentiometer. In need of no reflectors to save space and cost. Strong metal body or light plastic body in water proof housing to supply multiple automation industry..
Product Features
> Diffuse reflection
> Sensing distance: 10cm(non-adjustable)
> Response time: <50ms
> Housing size: Φ18
> Housing material: PBT,Nickel-copper alloy
> Output indicator: Yellow LED
> Output: AC 2 wires NO,NC> Connection: M12 connector, 2m cable
> Protection degree: IP67
> CE, UL certified
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR18-BC10ATO-E2 |
| Product Name | 220V AC M18 retro reflection sensor |
| Operation Distance | 3.94 to 15.75 inch (100 to 400 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Infrared |
| Electrical Output | Voltage |