M30 cylindrical shape beam sensor has quite long sensing distance up to 20m, 20 to 250VAC two wires NO/NC for special industrial applications. Metal housing and economic plastic body satisfy different demands, both with high detection accuracy.
Description
Long sensing range through beam reflection optical sensors, be able to detect small target. Excellent EMC anti-interferences to promise high quality and reliable operation performances. M12 connector or 2m cable connection ways to meet various demands.
Product Features
> Through beam reflection
> Light source: iInfrared LED (880nm)
> Sensing distance: 20m non-adjustable
> Housing size: Φ30
> Output: AC 2 wires NO/NC
> Supply voltage: 20…250 VAC
> Connection: M12 4 pins connector, 2m cable
> Protection degree: IP67
> Consumption current: ≤3mA
> Ambient temperature: -15℃…+55℃
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR30-TM20ATO-E2 |
| Product Name | Connector way m30 through beam photoelectric sensor ac |
| Body Shape | Cylindrical |
| Operation Distance | 787 inch (20000 mm) |
| Operating Temperature | 5 to 131 F (-15 to 55 C) |
| Optical Technology Type | Through Beam |
| Beam Type | Infrared |