Small rectangular design convergent (limited) reflection photoelectric sensors, with adjutable sensing distance 2~25mm, 10~30VDC voltage, IP67 protection degree, short-circuit, reverse polarity and overload protection, simple, low-cost installation, setup, and operation.
Description
For convergent reflective sensors, the lenses spread the emitted light and focus the reflected light in such a way as to create a specific detection zone. Objects beyond this zone are not detected, and objects within the zone are somehow detected more reliably, regardless of color or transparency, extensive range of system comp onents for easy and secure mounting.
Product Features
> Convergent reflection;
> Sensing distance: 2~25mm
> Housing size: 21.8*8.4*14.5mm
> Housing material: ABS/PMMA
> Output: NPN,PNP,NO,NC
> Connection: 20cm PVC cable+M8 connector or 2m PVC cable optional
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PST-SR25DNCR |
| Product Name | NC Convergent reflection photoelectric sensor |
| Body Shape | Rectangular |
| Operation Distance | 0.0787 to 0.9843 inch (2 to 25 mm) |
| Optical Technology Type | Convergent |
| Switch Type | Normally Open; Normally Closed |