18mm threaded cylinder flush mounting for flat installation, with overal length only 42mm, excellent options for space limited areas and highly flexible. Long distance detection with aid of reflectors, visible red light source, still easy to install and debug by single turn potentiometer. 360° visible bright LED indicators, to clearly display operational status, highly convenient. CE certified, good EMC operation perfomance, brilliant solutions for highligt or reflective scenarios. Plastic, metal universal housing in supply.
Description
Latest polarized reflection sensors to realize long distance detection. Small size and shape, can be installed almost anywhere. Flush mounting option for smooth and flat installation. High EMC protection, stable strong detection regardless of target shape, color and material. Elaborate design and ellegant appearance, save much costs and space.
Product Features
> Polarized reflection
> ReflectorTD-09
> Light source: Red light (640nm)
> Sensing distance: 3m
> Distance adjustment: Single-turn potentiometer
> Housing size: Φ18 short housing
> Output: NPN,PNP,NO/NC adjustment
> Voltage drop: ≤1V
> Response time: ≤0.5ms
> Ambient temperature: -25...55 ºC
> Connection: M12 4 pins connector, 2m cable
> Housing material: Nickel copper alloy/ PC+ABS
> Complete circuit protection: Short-circuit, overload, reverse polarity protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSM-PM3DNBR |
| Product Name | Polarized optical 3m sensor NPN |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 118 inch (3000 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Polarized Retroreflective |