φ30 housing shape retro-reflection optical sensor works against TD-09 reflector to realize 5m far distance detection. 20 to 250vac voltage for non-standard applications, selectable output ways in AC two wires NO/NC, 4pins connector or 2m cables ways, metal housing or plastic housing for a variety of automation demands
Description
Retro-reflection photoelectric sensor, distance adjustable by convenient and intuitive setting of potentiometer. Long sensing detection by working together with reflector. Cylindrical shape makes it easy to intstall and save space, still high detection accuracy can be achieved , not impacted by sensing objects shape, color or material.
Product Features
> Retro reflection
> Sensing distance: 5m(adjustable for metal housing, non-adjustable for plastic housing)
> Light source: Infrared LED (880nm)
> Response time: <50ms
> Housing size: Φ30
> Housing material: PBT,Nickel-copper alloy> Supply voltage: 20…250 VAC
> Output: AC 2 wires NO/NO
> Residual voltage: ≤10V
> Connection: M12 connector, 2m cable
> CE, UL certified
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR30S-DM5ATC-E2 |
| Product Name | Retro reflection photocell sensor M30 250vac |
| Body Shape | Cylindrical |
| Operation Distance | 197 inch (5000 mm) |
| Beam Type | Infrared |
| Electrical Output | Voltage |