The PR18S-BC10DNC is a diffuse reflection photoelectric sensor designed for detecting non-metallic targets at a fixed sensing distance of 10 cm. It operates using an infrared LED light source with a wavelength of 880 nm and features a response time of less than 8.2 ms. The sensor supports both NPN and PNP output configurations, allowing for normally open (NO) or normally closed (NC) operation, depending on the specific setup. This sensor is rated for a supply voltage of 10 to 30 VDC and can handle a load current of up to 200 mA, with a residual voltage of no more than 2.5 V. It is equipped with comprehensive circuit protection against short-circuits, overloads, and reverse polarity. The device is housed in a nickel-copper alloy casing with an IP67 protection rating, making it suitable for use in various environmental conditions, with an operating temperature range of -15°C to +55°C and humidity levels of 35-85% RH (non-condensing). The sensor is connected via a 2-meter PVC cable.
Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply voltage is 10-30vdc, selectable output way by NPN/PNP NO/NC. Connection ways in M12 4pins connector or 2m cables.
Description
Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply voltage is 10-30vdc, selectable output way by NPN/PNP NO/NC. Connection ways in M12 4pins connector or 2m cables.
Product Features
> Diffuse reflection
> Sensing distance: 10cm(non-adjustable)
> Response time: <8.2ms
> Housing size: Φ18
> Housing material: PBT,Nickel-copper alloy
> Output: NPN,PNP,NO,NC
> Connection: M12 connector, 2m cable
> Protection degree: IP67
> CE, UL certified
> Complete circuit protection: short-circuit,overlo
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR18S-BC10DNC |
| Product Name | Plastic M18 diffuse reflection photoelectric sensor |
| Operation Distance | 3.94 to 15.75 inch (100 to 400 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Infrared |