Shanghai Lanbao Sensing Technology Co., Ltd. AC 2 wire M18 metal housing sensor PR18-BC10ATO

Description
10cm and 40cm sensing distance with an infrared light source. Supply voltage is 20-250vac two wires NO/NC optional. M12 4pins connector or 2m leading wire connection way for options, M18 housing shape is easy and convenient to install, Elaborate design for a stable and reliable performance. Description High detection precision diffuse optical sensor, convenient the sensitivity adjustment by potentiometer. In need of no reflectors to save space and cost. Strong metal body or light plastic body in water proof housing to supply multiple automation industry.. Product Features > Diffuse reflection > Sensing distance: 10cm(non-adjustable) , 40cm(adjustable) > Response time: <50ms > Housing size: Φ18 > Housing material: PBT,Nickel-copper alloy > Output indicator: Yellow LED > Output: AC 2 wires NO,NC> Connection: M12 connector, 2m cable > Protection degree: IP67 > CE, UL certified
Datasheet
Description
10cm and 40cm sensing distance with an infrared light source. Supply voltage is 20-250vac two wires NO/NC optional. M12 4pins connector or 2m leading wire connection way for options, M18 housing shape is easy and convenient to install, Elaborate design for a stable and reliable performance. Description High detection precision diffuse optical sensor, convenient the sensitivity adjustment by potentiometer. In need of no reflectors to save space and cost. Strong metal body or light plastic body in water proof housing to supply multiple automation industry.. Product Features > Diffuse reflection > Sensing distance: 10cm(non-adjustable) , 40cm(adjustable) > Response time: <50ms > Housing size: Φ18 > Housing material: PBT,Nickel-copper alloy > Output indicator: Yellow LED > Output: AC 2 wires NO,NC> Connection: M12 connector, 2m cable > Protection degree: IP67 > CE, UL certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC 2 wire M18 metal housing sensor - PR18-BC10ATO - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
AC 2 wire M18 metal housing sensor
PR18-BC10ATO
AC 2 wire M18 metal housing sensor PR18-BC10ATO
10cm and 40cm sensing distance with an infrared light source. Supply voltage is 20-250vac two wires NO/NC optional. M12 4pins connector or 2m leading wire connection way for options, M18 housing shape is easy and convenient to install, Elaborate design for a stable and reliable performance. Description High detection precision diffuse optical sensor, convenient the sensitivity adjustment by potentiometer. In need of no reflectors to save space and cost. Strong metal body or light plastic body in water proof housing to supply multiple automation industry.. Product Features > Diffuse reflection > Sensing distance: 10cm(non-adjustable) , 40cm(adjustable) > Response time: <50ms > Housing size: Φ18 > Housing material: PBT,Nickel-copper alloy > Output indicator: Yellow LED > Output: AC 2 wires NO,NC> Connection: M12 connector, 2m cable > Protection degree: IP67 > CE, UL certified

10cm and 40cm sensing distance with an infrared light source. Supply voltage is 20-250vac two wires NO/NC optional. M12 4pins connector or 2m leading wire connection way for options, M18 housing shape is easy and convenient to install, Elaborate design for a stable and reliable performance.

Description
High detection precision diffuse optical sensor, convenient the sensitivity adjustment by potentiometer. In need of no reflectors to save space and cost. Strong metal body or light plastic body in water proof housing to supply multiple automation industry..

Product Features
> Diffuse reflection
> Sensing distance: 10cm(non-adjustable), 40cm(adjustable)
> Response time: <50ms
> Housing size: Φ18
> Housing material: PBT,Nickel-copper alloy
> Output indicator: Yellow LED
> Output: AC 2 wires NO,NC> Connection: M12 connector, 2m cable
> Protection degree: IP67
> CE, UL certified

Supplier's Site Datasheet
2 wire AC M18 retro reflection sensor - PR18-BC10ATO - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
2 wire AC M18 retro reflection sensor
PR18-BC10ATO
2 wire AC M18 retro reflection sensor PR18-BC10ATO
10cm and 40cm sensing distance with an infrared light source. Supply voltage is 20-250vac two wires NO/NC optional. M12 4pins connector or 2m leading wire connection way for options, M18 housing shape is easy and convenient to install, Elaborate design for a stable and reliable performance. Description High detection precision diffuse optical sensor, convenient the sensitivity adjustment by potentiometer. In need of no reflectors to save space and cost. Strong metal body or light plastic body in water proof housing to supply multiple automation industry.. Product Features > Diffuse reflection > Sensing distance: 10cm(non-adjustable) , 40cm(adjustable) > Response time: <50ms > Housing size: Φ18 > Housing material: PBT,Nickel-copper alloy > Output indicator: Yellow LED > Output: AC 2 wires NO,NC> Connection: M12 connector, 2m cable > Protection degree: IP67 > CE, UL certified

10cm and 40cm sensing distance with an infrared light source. Supply voltage is 20-250vac two wires NO/NC optional. M12 4pins connector or 2m leading wire connection way for options, M18 housing shape is easy and convenient to install, Elaborate design for a stable and reliable performance.

Description
High detection precision diffuse optical sensor, convenient the sensitivity adjustment by potentiometer. In need of no reflectors to save space and cost. Strong metal body or light plastic body in water proof housing to supply multiple automation industry..

Product Features
> Diffuse reflection
> Sensing distance: 10cm(non-adjustable), 40cm(adjustable)
> Response time: <50ms
> Housing size: Φ18
> Housing material: PBT,Nickel-copper alloy
> Output indicator: Yellow LED
> Output: AC 2 wires NO,NC> Connection: M12 connector, 2m cable
> Protection degree: IP67
> CE, UL certified

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Photoelectric Sensors
Product Number PR18-BC10ATO
Product Name AC 2 wire M18 metal housing sensor
Operation Distance 3.94 to 15.75 inch (100 to 400 mm)
Optical Technology Type Diffuse
Beam Type Infrared
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Small Rectangular Diffused Photoelectric Sensor - PDR4P5PS - Fargo Controls, Inc.
Specs
Body Shape Rectangular
Operation Distance 19.69 inch (500 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX3088-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
Retro-reflective sensor - SOEG-RSP-M12-PS-S-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers