Background Suppression BGS Diffuse Refletion Sensor with various sensing distance optional, such as 5cm, 25cm or 35cm, cable connection or M12 connector can be chose, red light or infrared light, PNP or NPN, NO or NC optional, high protection rating for the requirements of harsh industrial environments.
Description
A diffuse reflection sensor is switch when the emitted light is reflected. However, the reflection could take place behind the desired measuring range and result in unwanted switching. This case can be excluded by a diffuse reflection sensor with background suppression. Two receiver elements are used for background suppression (one for the foreground and one for the background). The angle of deflection varies as a function of the distance and the two receivers detect light of different intensity. A photoelectric scanner only switches if the determined energy difference indicates that the light is reflected within the permissible measuring range.
Product Features
> Background Suppression BGS;
> Sensing distance: 5cm or 25cm or 35cm optional;
> Housing size: 32.5*20*10.6mm
> Material: Housing: PC+ABS; Filter: PMMA
> Output: NPN,PNP,NO/NC
> Connection: 2m cable or M8 4 pin connector
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSE-YC35DPBR-E3 |
| Product Name | Plastic 35cm BGS diffuse sensor for black color |
| Operation Distance | 1.97 to 13.78 inch (50 to 350 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Infrared |
| Switch Type | Normally Open; Normally Closed |