18mm threaded cylinder flush mounting for smooth and flat installation, short tubes for limit space. Wide angle, long distance, easy to install and debug by single turn potentiometer. 360° visible high power LED indicators for the easy operational status checking, highly convenient and user-friendly. Brilliant anti-light interference, excellent for door access control or entry control machinery.
Description
Through beam sensors to realize non-stop detection. Compact size and shape, can be installed almost anywhere. Flush mounting option for smooth installation. High EMC protection, stable long distance detection regardless of target shape, color and material. Elaborate design, ellegant appearance, save costs and much space.
Product Features
> Through beam reflection
> Light source: Infrared light (850nm)
> Sensing distance: 20m adjustable
> Distance adjustment: Single-turn potentiometer
> Housing size: Φ18 short housing
> Output: NPN,PNP,NO/NC adjustment
> Voltage drop: ≤1V
> Response time: ≤1ms
> Anti-ambient light: Anti-sunlight interference ≤ 10,000lux; Incandescent light interference ≤ 3,000lux
> Ambient temperature: -25...55 ºC
> Connection: M12 4 pins connector, 2m cable
> Housing material: Nickel copper alloy/ PC+ABS
> Complete circuit protection: Short-circuit, overload, reverse polarity protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSS-TM20DNB-E2 |
| Product Name | Photoelectric sensor NPN 20m |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 787 inch (20000 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Through Beam |