Compact PSS PSM series of photoelectric optical sensors is simple and quick to mount, as well as easy and intuitive to make settings.
The large and robust adjuster makes it much easier for installers to adjust the sensor, the bright, high-power red LED, which is clearly visible for easy alignment and can be observed from long distances and wide angles. 18mm threaded cylindrical mounting, easy to install, short case for small installation space, IP67 protection, suitable for harsh environments
Description
Diffuse background suppression BGS photelectric sensors, stable detection for both white and black targets. Round, and cost-effective short body, no special mounting bracket is needed. High EMC capability and high anti-light immunity for different applications, reliable for black color target presence detection.
Product Features
> Background suppression
> Light source: Red light (660nm)
> Sensing distance: 10cm unadjustable
> Housing size: Φ18 short housing
> Output: NPN,PNP,NO/NC adjustment
> Voltage drop: ≤1.8V
> Response time: ≤0.5ms
> Ambient temperature: -25...55 ºC
> Connection: M12 4 pins connector, 2m cable
> Housing material: Nickel copper alloy/ PC+ABS
> Complete circuit protection: Short-circuit, overload, reverse polarity protection
> Protection degree: IP67Part
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSS-YC10DPBR-E2 |
| Product Name | PNP 10cm BGS photoelectric sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 3.94 inch (100 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Diffuse |