The PR18-BC40DPO-E2 is a cylindrical diffuse reflection sensor designed for detecting non-metallic targets at an adjustable sensing distance of up to 40cm. It operates on a diffuse reflection principle using an infrared LED light source with a wavelength of 880nm. The sensor features a response time of less than 8.2ms and offers selectable output configurations including NPN and PNP in normally open (NO) or normally closed (NC) modes. This sensor is constructed from nickel-copper alloy and has an IP67 protection rating, making it suitable for various industrial environments. It can operate within an ambient temperature range of -15,ÑÉ to +55,ÑÉ and humidity levels of 35-85% RH (non-condensing). The device supports a supply voltage of 10-30 VDC and includes built-in circuit protection against short-circuits, overloads, and reverse polarity. The connection is facilitated through an M12 connector.
Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply voltage is 10-30vdc, selectable output way by NPN/PNP NO/NC. Connection ways in M12 4pins connector or 2m cables.
Description
Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply voltage is 10-30vdc, selectable output way by NPN/PNP NO/NC. Connection ways in M12 4pins connector or 2m cables.
Product Features
> Diffuse reflection
> Sensing distance: 10cm(non-adjustable)
> Response time: <8.2ms
> Housing size: Φ18
> Housing material: PBT,Nickel-copper alloy
> Output: NPN,PNP,NO,NC
> Connection: M12 connector, 2m cable
> Protection degree: IP67
> CE, UL certified
> Complete circuit protection: short-circuit,overlo
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR18-BC40DPO-E2 |
| Product Name | 40cm cylindrical diffuse reflection sensor |
| Operation Distance | 3.94 to 15.75 inch (100 to 400 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Infrared |