The PR30-BC100DPR-E2 is a metal housing diffuse photoelectric sensor designed for industrial applications. It operates on a diffuse reflection principle with an adjustable sensing distance of up to 100 cm, making it suitable for detecting opaque objects. The sensor features an infrared LED light source at 880 nm and has a response time of less than 8.2 ms. This model supports NPN output configurations and operates within a supply voltage range of 10 to 30 VDC. It is equipped with comprehensive circuit protection against short-circuits, overloads, and reverse polarity. The sensor is rated for an ambient temperature range of -15°C to +55°C and can withstand humidity levels of 35-85% RH (non-condensing). With an IP67 protection rating, the sensor is designed to function effectively in harsh environments. The housing is made from nickel-copper alloy, ensuring durability, and it features an M12 connector for easy integration into existing systems.
Long distance M30 diffuse sensor, 10-30vdc three or four wires, senses up to 50cm and 100cm. Highlight LED button to easily obtain switching status. Optional output ways by NPN/PNP NO/NC, and selectable connection ways in M12 4pins connector or 2m cables. Water proof capability of IP67, fit for various automation fields.
Description
Infrared light source diffuse proximity sensor desgined with high detection accuracy and performance to certify CE and UL. Distance is adjustable by potentiometer. Integrated design, no need to install reflectors. Robust metal housing for use in harsh industrial environments, light plastic shell for economic options, saving cost.
Product Features
> Diffuse reflection
> Sensing distance: 50cm(adjustable), 100cm(adjustable)
> Response time: <8.2ms
> Housing size: Φ30
> Housing material: PBT,Nickel-copper alloy
> Output: NPN,PNP,NO,NC
> Connection: M12 connector 4 pins connector, 2m cable
> Protection degree: IP67> CE, UL certified
> Complete circuit protection: short-circuit,overlo
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR30-BC100DPR-E2 |
| Product Name | Metal housing m30 diffuse sensor connector way |
| Operation Distance | 19.69 to 39.37 inch (500 to 1000 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Infrared |