Shanghai Lanbao Sensing Technology Co., Ltd. 40cm M18 infrared photoelectric sensor PR18S-BC10DNC-E2

Description
Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply voltage is 10-30vdc, selectable output way by NPN/PNP NO/NC. Connection ways in M12 4pins connector or 2m cables. Description Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply voltage is 10-30vdc, selectable output way by NPN/PNP NO/NC. Connection ways in M12 4pins connector or 2m cables. Product Features > Diffuse reflection > Sensing distance: 10cm(non-adjustable) , 40cm(adjustable) > Response time: <8.2ms > Housing size: Φ18 > Housing material: PBT,Nickel-copper alloy > Output: NPN,PNP,NO,NC > Connection: M12 connector, 2m cable > Protection degree: IP67 > CE, UL certified > Complete circuit protection: short-circuit,overlo ad and reverse
Datasheet
Description
Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply voltage is 10-30vdc, selectable output way by NPN/PNP NO/NC. Connection ways in M12 4pins connector or 2m cables. Description Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply voltage is 10-30vdc, selectable output way by NPN/PNP NO/NC. Connection ways in M12 4pins connector or 2m cables. Product Features > Diffuse reflection > Sensing distance: 10cm(non-adjustable) , 40cm(adjustable) > Response time: <8.2ms > Housing size: Φ18 > Housing material: PBT,Nickel-copper alloy > Output: NPN,PNP,NO,NC > Connection: M12 connector, 2m cable > Protection degree: IP67 > CE, UL certified > Complete circuit protection: short-circuit,overlo ad and reverse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40cm M18 infrared photoelectric sensor - PR18S-BC10DNC-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
40cm M18 infrared photoelectric sensor
PR18S-BC10DNC-E2
40cm M18 infrared photoelectric sensor PR18S-BC10DNC-E2
Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply voltage is 10-30vdc, selectable output way by NPN/PNP NO/NC. Connection ways in M12 4pins connector or 2m cables. Description Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply voltage is 10-30vdc, selectable output way by NPN/PNP NO/NC. Connection ways in M12 4pins connector or 2m cables. Product Features > Diffuse reflection > Sensing distance: 10cm(non-adjustable) , 40cm(adjustable) > Response time: <8.2ms > Housing size: Φ18 > Housing material: PBT,Nickel-copper alloy > Output: NPN,PNP,NO,NC > Connection: M12 connector, 2m cable > Protection degree: IP67 > CE, UL certified > Complete circuit protection: short-circuit,overlo ad and reverse

Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply voltage is 10-30vdc, selectable output way by NPN/PNP NO/NC. Connection ways in M12 4pins connector or 2m cables.

Description
Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply voltage is 10-30vdc, selectable output way by NPN/PNP NO/NC. Connection ways in M12 4pins connector or 2m cables.

Product Features
> Diffuse reflection
> Sensing distance: 10cm(non-adjustable), 40cm(adjustable)
> Response time: <8.2ms
> Housing size: Φ18
> Housing material: PBT,Nickel-copper alloy
> Output: NPN,PNP,NO,NC
> Connection: M12 connector, 2m cable
> Protection degree: IP67
> CE, UL certified
> Complete circuit protection: short-circuit,overload and reverse

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Photoelectric Sensors
Product Number PR18S-BC10DNC-E2
Product Name 40cm M18 infrared photoelectric sensor
Operation Distance 3.94 to 15.75 inch (100 to 400 mm)
Optical Technology Type Diffuse
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX498 - Aratas America LLC
Specs
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers
18 mm Plastic DC Photoelectric Sensor - S4374 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
High Temperature Photoelectrics -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical
Operating Temperature 482 F (250 C)
Electrical Connection fiber optic cable
View Details
Photoelectric Sensors - 2669326 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Optical Technology Type Retroreflective
Power Requirements DC Powered
View Details
2 suppliers