M30 housing through beam photoelectric sensor, 20m or 40m long sensing distance, ideal switches for use by car washing and other cleaning machinery. NPN/PNP NO/NC, output ways and conntection ways by M12 connector or 2m cable for choices. Metal or plastic housings available in supply.
Description
Through beam sensors with long sensing range, able to detect small target in high detection precision. Cylindrical shape, conveinent to install. Strong anti-jamming capability, suitable for various applications. Reliable EMC capability to promise accurate detection with fast response time.
Product Features
> Through beam reflection
> Light source: iInfrared LED (880nm)
> Sensing distance: 20m 40m non-adjustable
> Housing size: Φ30
> Output: NPN,PNP,NO,NC
> Connection: M12 4 pins connector, 2m cable
> Protection degree: IP67
> Response time: <8.2ms
> Ambient temperature: -15℃…+55℃
> Complete circuit protection: short-circuit and reverse polarity
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR30-TM20DNC |
| Product Name | Dc 3 wires optical beam sensor NC |
| Body Shape | Cylindrical |
| Operation Distance | 787 to 1575 inch (20000 to 40000 mm) |
| Operating Temperature | 5 to 131 F (-15 to 55 C) |
| Optical Technology Type | Through Beam |