The PSS and PSM family of photoelectric sensors in cylindrical M18-housings has a special shortened design and offers an optimal price and performance ratio. It can be used universally in many applications thanks to plastic and metal housing versions. It has the fully-flush metal variant, which has been especially designed for use in harsh industrial environments.10cm and 40cm sensing distance with wide angle screening. Plastic and metal housing versions as well as high brigh status indicators that are easily visible from all angles round off the sensor’s features. NO/NC adjustment by flexible potentiometer. Strict process control brings high quality and perfect price performance ratio products. Both plastic and metal universal housing in supply. Complete water proof test to reach IP67 protection level, suitable for a variety of transparent bottles and films detection. Widely popular for presence detection and positioning in the following applications: storage and conveyor systems material flow technology the packaging industry door and gate applications.
Description
Diffuse reflection photelectric proximity sensors with optional distance. Round, and cost-effective standard body, quite easy to mount with a flush head, no special mounting bracket is required for installation. High EMC capability and high light immunity for different applications, reliable for presence detection, not impacted by target shape and material, ideal for general sensing applications.
Product Features
> Transparent object detection
> Reflector TD-09
> Light source: Red light (640nm)
> Sensing distance: 2m
> Distance adjustment: Single-turn potentiometer
> Housing size: Φ18 short housing
> Output: NPN,PNP,NO/NC adjustment
> Voltage drop: ≤1V
> Response time: ≤1ms
> Ambient temperature: -25...55 ºC
> Connection: M12 4 pins connector, 2m cable
> Housing material: Nickel copper alloy/ PC+ABS
> Complete circuit protection: Short-circuit, overload, reverse polarity protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSM-BC10DPB |
| Product Name | Metal diffuse 10cm photoelectric sensor |
| Body Shape | Cylindrical |
| Operation Distance | 78.74 inch (2000 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Diffuse |