Popular compact square shape PSE family in a universal housing, an ideal replacement for a wide range of sensor types. IP67 enclosure and waterproof housing, suitable for harsh environment. Output ways by RS485 interface or NPN PNP, flexible and easy to operate. TOF principle makes the difference of black and white color extremely small, while the detection is still stable and reliable. Optional detection distance of 60cm, 100cm, even as long as 300cm, one-key distance setting, accurate and fast.
Description
Powerful detection distance measurement sensor in TOF concept, quite small dead zone to achieve excellent detection. A variety of connection ways as in 2m pvc cable or m8 four pins connector. Plastic square shape in sound water proof enclosed housing, widely used in distance check field.
Product Features
> Distance measurement detection
> Sensing distance: 60cm,, 100cm, 300cm
> Housing size: 20mm*32,5mm*10.6mm
> Output: RS485/NPN,PNP,NO/NC
> Voltage drop: ≤1.5V
> Ambient temperature: -20...55 ºC
> Connection: M8 4 pins connector, 2m pvc cable, 0.5m pvc cable
> Housing material: Housing: PC+ABS; Filter: PMMA
> Complete circuit protection: Short circuit protection, overload protection, reverse polarity protection,Zener protection
> Protection degree: IP67
> Anti-ambient light: Sunshine≤10 000Lx, Incandescent ≤3 000Lx, Fluorescent lamp ≤1000Lx
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSE-CC60DNB-E2 |
| Product Name | 60cm distance measuring sensor connector way |
| Body Shape | Rectangular |
| Operation Distance | 23.62 to 118 inch (600 to 3000 mm) |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |
| Switch Type | Normally Open; Normally Closed |