TE Connectivity Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 6 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type... | |
| Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Housing Features Centerline (Pitch) : 2.77 MM [.109 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging... |
| << Prev |