TE Connectivity Micro D Conn, Rcpt, 51Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity M83513/02-GN

Description
MICRO D CONN, RCPT, 51POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:51Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Description
MICRO D CONN, RCPT, 51POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:51Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Micro D Conn, Rcpt, 51Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity - 73AH7444 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Conn, Rcpt, 51Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity
73AH7444
Micro D Conn, Rcpt, 51Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity 73AH7444
MICRO D CONN, RCPT, 51POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:51Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

MICRO D CONN, RCPT, 51POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:51Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AH7444
Product Name Micro D Conn, Rcpt, 51Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity
Connector Type D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details