TE Connectivity D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity M83513/01-FN

Description
D SUB CONN, PLUG, DC, 37POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Description
D SUB CONN, PLUG, DC, 37POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity - 45J2902 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity
45J2902
D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity 45J2902
D SUB CONN, PLUG, DC, 37POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

D SUB CONN, PLUG, DC, 37POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45J2902
Product Name D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers