TE Connectivity Micro D Conn, Rcpt, 21Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity M83513/02-CN

Description
MICRO D CONN, RCPT, 21POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:21Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Description
MICRO D CONN, RCPT, 21POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:21Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Micro D Conn, Rcpt, 21Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity - 73AH7442 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Conn, Rcpt, 21Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity
73AH7442
Micro D Conn, Rcpt, 21Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity 73AH7442
MICRO D CONN, RCPT, 21POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:21Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

MICRO D CONN, RCPT, 21POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:21Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AH7442
Product Name Micro D Conn, Rcpt, 21Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity
Connector Type D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products