TE Connectivity Micro D Conn, Rcpt, 9Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity M83513/02-AC

Description
MICRO D CONN, RCPT, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: No
Description
MICRO D CONN, RCPT, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Micro D Conn, Rcpt, 9Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity - 73AH7441 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Conn, Rcpt, 9Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity
73AH7441
Micro D Conn, Rcpt, 9Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity 73AH7441
MICRO D CONN, RCPT, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: No

MICRO D CONN, RCPT, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AH7441
Product Name Micro D Conn, Rcpt, 9Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity
Connector Type D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details