TE Connectivity Micro D Conn, Plug, 25Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity M83513/01-DN

Description
MICRO D CONN, PLUG, 25POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: Yes
Description
MICRO D CONN, PLUG, 25POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Micro D Conn, Plug, 25Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity - 73AH7440 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Conn, Plug, 25Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity
73AH7440
Micro D Conn, Plug, 25Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity 73AH7440
MICRO D CONN, PLUG, 25POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: Yes

MICRO D CONN, PLUG, 25POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AH7440
Product Name Micro D Conn, Plug, 25Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity
Connector Type D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details