TE Connectivity D Sub Connector, Receptacle; No. Of Contacts Amp - Te Connectivity V42254A1115B209

Description
D SUB CONNECTOR, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes
Description
D SUB CONNECTOR, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Receptacle; No. Of Contacts Amp - Te Connectivity - 87K0237 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle; No. Of Contacts Amp - Te Connectivity
87K0237
D Sub Connector, Receptacle; No. Of Contacts Amp - Te Connectivity 87K0237
D SUB CONNECTOR, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site
V42254A1115B209=Sub D Federlei Amp - Te Connectivity - 52AC2070 - Newark, An Avnet Company
Chicago, IL, United States
V42254A1115B209=Sub D Federlei Amp - Te Connectivity
52AC2070
V42254A1115B209=Sub D Federlei Amp - Te Connectivity 52AC2070
V42254A1115B209=SUB D FEDERLEI

V42254A1115B209=SUB D FEDERLEI

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 87K0237 52AC2070
Product Name D Sub Connector, Receptacle; No. Of Contacts Amp - Te Connectivity V42254A1115B209=Sub D Federlei Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details