TE Connectivity D Sub Connector, Db25, 25 Position, Receptacle, Idc; No. Of Contacts Potter&brumfield - Te Connectivity V42254A5235B225

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
D Sub Connector, Db25, 25 Position, Receptacle, Idc; No. Of Contacts Potter&brumfield - Te Connectivity - 08H6677 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Db25, 25 Position, Receptacle, Idc; No. Of Contacts Potter&brumfield - Te Connectivity
08H6677
D Sub Connector, Db25, 25 Position, Receptacle, Idc; No. Of Contacts Potter&brumfield - Te Connectivity 08H6677
D SUB CONNECTOR, DB25, 25 POSITION, RECEPTACLE, IDC; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, DB25, 25 POSITION, RECEPTACLE, IDC; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number V42254A5235B225 08H6677
Product Name D Sub Connector, Db25, 25 Position, Receptacle, Idc; No. Of Contacts Potter&brumfield - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 1124-1029-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
XM3 D-sub Connectors - XM3C-1522 - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
2 suppliers