D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, 0.38m (15 in) Gold, 3.10mm (0.122in) Clear Hole, Without Hood, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177DE09SST
9 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Machined Signal 7.5A, Straight Scr
Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, 0.38µm (15µ in) Gold, 3.10mm (.122in) Clear Hole, Without Hood / Bag
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L177DE09SST | L177DE09SST-ND | L177DE09SST | 08N3423 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, 0.38Μm (15Μ In) Gold, 3.10Mm (.122In) Clear Hole, Without Hood / Bag Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Screw Termination | |||
| Voltage Rating | 300 volts | 300 volts |