Amphenol Communications Solutions D-Sub Connectors L177DE09SST1

Description
Dsub, Machined Signal 7.5A, Straight Scr
Request a Quote
Description
Dsub, Machined Signal 7.5A, Straight Scr
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Dsub Machined Signal connector features straight screw terminals and is designed for a maximum current rating of 7.5 A and a voltage rating of 300 V RMS at 50 Hz. It complies with MIL C24308 and NFC 93425-HE5 standards. The connector's shell is made of steel with a bright tin plating, while the insulator is constructed from glass-filled thermoplastic rated UL 94V-0. The contacts are machined brass for the plug and machined bronze for the socket, both with full gold plating. This connector operates effectively within a temperature range of -55°C to +85°C, with a peak temperature of 125°C. It has a high insulation resistance of over 5000 M,Ѷ at 500 V DC and a low contact resistance of less than 5 m,Ѷ. The connector is suitable for solid or stranded cables with a maximum gauge of 0.75 mm (AWG 18). It supports up to 100 mating cycles for class II and 500 for class I applications. The product also includes a hood for straight cable entry.

Datasheet Summary
Powered by GS/AI

The Dsub Machined Signal connector features straight screw terminals and is designed for a maximum current rating of 7.5 A and a voltage rating of 300 V RMS at 50 Hz. It complies with MIL C24308 and NFC 93425-HE5 standards. The connector's shell is made of steel with a bright tin plating, while the insulator is constructed from glass-filled thermoplastic rated UL 94V-0. The contacts are machined brass for the plug and machined bronze for the socket, both with full gold plating. This connector operates effectively within a temperature range of -55°C to +85°C, with a peak temperature of 125°C. It has a high insulation resistance of over 5000 M,Ѷ at 500 V DC and a low contact resistance of less than 5 m,Ѷ. The connector is suitable for solid or stranded cables with a maximum gauge of 0.75 mm (AWG 18). It supports up to 100 mating cycles for class II and 500 for class I applications. The product also includes a hood for straight cable entry.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - L177DE09SST1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L177DE09SST1
D-Sub Connectors L177DE09SST1
Dsub, Machined Signal 7.5A, Straight Scr

Dsub, Machined Signal 7.5A, Straight Scr

Buy Now
Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, 0.38 M (15 In) Gold, 3.10Mm (.122In) Clear Hole, 3.10Mm (.122In) Clear Hole, W/t Hood Dppk-Straight Cable Entry / ... - 49X1421 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, 0.38 M (15 In) Gold, 3.10Mm (.122In) Clear Hole, 3.10Mm (.122In) Clear Hole, W/t Hood Dppk-Straight Cable Entry / ...
49X1421
Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, 0.38 M (15 In) Gold, 3.10Mm (.122In) Clear Hole, 3.10Mm (.122In) Clear Hole, W/t Hood Dppk-Straight Cable Entry / ... 49X1421
Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, 0.38 m (15 in) Gold, 3.10mm (.122in) Clear Hole, 3.10mm (.122in) Clear Hole, w/t hood DPPK-Straight cable entry / Bag

Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, 0.38 m (15 in) Gold, 3.10mm (.122in) Clear Hole, 3.10mm (.122in) Clear Hole, w/t hood DPPK-Straight cable entry / Bag

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number L177DE09SST1 49X1421
Product Name D-Sub Connectors Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, 0.38 M (15 In) Gold, 3.10Mm (.122In) Clear Hole, 3.10Mm (.122In) Clear Hole, W/t Hood Dppk-Straight Cable Entry / ...
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D - Sub Connectors - 1-338171-2 - 1001433-1-338171-2 - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
View Details
5 suppliers
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details