The D Sub Connector, part number 01M0178, is a receptacle type connector with 9 positions and solder cup termination. It is designed for panel mounting and is compliant with RoHS standards. This connector is part of the DFR series, which features a special contact design compatible with standard 1.27mm flat ribbon cables and supports AWG size 28. The connector is suitable for various applications, including telecommunications and industrial environments. It offers options for front metal shell or all plastic configurations, along with cable strain relief and protective hoods. The connector is designed for use with standard D-Sub hoods and is a reliable choice for modern peripheral equipment.
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 09 Socket, Bright Tin Shell, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177DE09S
9 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Machined Pin 7.5A, Straight Solder
D SUB CONN, RCPT, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L177DE09S | L177DE09S-ND | L177DE09S | 01M0178 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | |||
| Termination | Solder Cup Cable | Solder Cup | ||
| Voltage Rating | 300 volts | 300 volts |