D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 09 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177DFE09S
Dsub, Machined Pin 7.5A, Straight Solder
Connector
9 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DF Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L177DFE09S | L177DFE09S | L177DFE09S | L177DFE09S-ND | 01M0239 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | ||||
| Termination | Solder Cup Cable | Solder Cup | |||
| Voltage Rating | 300 volts | 300 volts |