IDEX Health & Science BPR Cartridge 40 psi Gold Coating P-761

Description
Our practical Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. It is constructed from PEEK, Tefzel (EFTE), PCTFE and has a gold plated stainless steel spring delivering reliable usage. Our cartridge can conveniently be used with any of our standard BRP Holders and creates a back pressure of 40 psi (2.8 bar). It comes with a tan body and a blue cap.
Description
Our practical Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. It is constructed from PEEK, Tefzel (EFTE), PCTFE and has a gold plated stainless steel spring delivering reliable usage. Our cartridge can conveniently be used with any of our standard BRP Holders and creates a back pressure of 40 psi (2.8 bar). It comes with a tan body and a blue cap.

Suppliers

Company
Product
Description
Supplier Links
BPR Cartridge 40 psi Gold Coating - P-761 - IDEX Health & Science
Oak Harbor, WA, USA
BPR Cartridge 40 psi Gold Coating
P-761
BPR Cartridge 40 psi Gold Coating P-761
Our practical Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. It is constructed from PEEK, Tefzel (EFTE), PCTFE and has a gold plated stainless steel spring delivering reliable usage. Our cartridge can conveniently be used with any of our standard BRP Holders and creates a back pressure of 40 psi (2.8 bar). It comes with a tan body and a blue cap.

Our practical Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. It is constructed from PEEK, Tefzel (EFTE), PCTFE and has a gold plated stainless steel spring delivering reliable usage. Our cartridge can conveniently be used with any of our standard BRP Holders and creates a back pressure of 40 psi (2.8 bar). It comes with a tan body and a blue cap.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number P-761
Product Name BPR Cartridge 40 psi Gold Coating
Primary Material Stainless Steel; PEEK
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-SS-T-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details