IDEX Health & Science Check Valve Inline Assembly 3 psi CV-3010

Description
Our Inline Check Valve Assembly is designed to optimally limit flow in one direction. Our valve is strong and durable and delivers a 3 psi cracking pressure. It includes (1) CV-3001 Cartridge and (2)OD x P-315 Flangeless Fittings for 1/8"OD tubing.
Description
Our Inline Check Valve Assembly is designed to optimally limit flow in one direction. Our valve is strong and durable and delivers a 3 psi cracking pressure. It includes (1) CV-3001 Cartridge and (2)OD x P-315 Flangeless Fittings for 1/8"OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Check Valve Inline Assembly 3 psi - CV-3010 - IDEX Health & Science
Oak Harbor, WA, USA
Check Valve Inline Assembly 3 psi
CV-3010
Check Valve Inline Assembly 3 psi CV-3010
Our Inline Check Valve Assembly is designed to optimally limit flow in one direction. Our valve is strong and durable and delivers a 3 psi cracking pressure. It includes (1) CV-3001 Cartridge and (2)OD x P-315 Flangeless Fittings for 1/8"OD tubing.

Our Inline Check Valve Assembly is designed to optimally limit flow in one direction. Our valve is strong and durable and delivers a 3 psi cracking pressure. It includes (1) CV-3001 Cartridge and (2)OD x P-315 Flangeless Fittings for 1/8"OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number CV-3010
Product Name Check Valve Inline Assembly 3 psi
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PVC-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details