IDEX Health & Science Micro-Volume High Flow BPR 100 psi M-420

Description
Our High Flow Micro-Volume BPR Assembly was developed to specifically minimize swept volume which is extremely important for multi-detector applications. Our BPR Assembly has a maximum swept volume of only 6uL making it nearly impossible to detect as part of your fluidic pathway. It is for a 1/16 tubing OD and has a pressure setting of 500psi (34 bar) It comes with (1)OD x P-230 Flangeless Fitting.
Description
Our High Flow Micro-Volume BPR Assembly was developed to specifically minimize swept volume which is extremely important for multi-detector applications. Our BPR Assembly has a maximum swept volume of only 6uL making it nearly impossible to detect as part of your fluidic pathway. It is for a 1/16 tubing OD and has a pressure setting of 500psi (34 bar) It comes with (1)OD x P-230 Flangeless Fitting.

Suppliers

Company
Product
Description
Supplier Links
Micro-Volume High Flow BPR 100 psi - M-420 - IDEX Health & Science
Oak Harbor, WA, USA
Micro-Volume High Flow BPR 100 psi
M-420
Micro-Volume High Flow BPR 100 psi M-420
Our High Flow Micro-Volume BPR Assembly was developed to specifically minimize swept volume which is extremely important for multi-detector applications. Our BPR Assembly has a maximum swept volume of only 6uL making it nearly impossible to detect as part of your fluidic pathway. It is for a 1/16 tubing OD and has a pressure setting of 500psi (34 bar) It comes with (1)OD x P-230 Flangeless Fitting.

Our High Flow Micro-Volume BPR Assembly was developed to specifically minimize swept volume which is extremely important for multi-detector applications. Our BPR Assembly has a maximum swept volume of only 6uL making it nearly impossible to detect as part of your fluidic pathway. It is for a 1/16 tubing OD and has a pressure setting of 500psi (34 bar) It comes with (1)OD x P-230 Flangeless Fitting.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number M-420
Product Name Micro-Volume High Flow BPR 100 psi
Primary Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details
VALVES - BP-049-SS-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details