IDEX Health & Science 75 PSI BPR Assembly U-606

Description
Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a reliable 316 stainless steel holder. It has a pressure setting of 75 psi (2.8 bar). It comes with (1) P-762 Cartridge and (2)OD x P-201 Flangeless Fittings.
Description
Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a reliable 316 stainless steel holder. It has a pressure setting of 75 psi (2.8 bar). It comes with (1) P-762 Cartridge and (2)OD x P-201 Flangeless Fittings.

Suppliers

Company
Product
Description
Supplier Links
75 PSI BPR Assembly - U-606 - IDEX Health & Science
Oak Harbor, WA, USA
75 PSI BPR Assembly
U-606
75 PSI BPR Assembly U-606
Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a reliable 316 stainless steel holder. It has a pressure setting of 75 psi (2.8 bar). It comes with (1) P-762 Cartridge and (2)OD x P-201 Flangeless Fittings.

Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a reliable 316 stainless steel holder. It has a pressure setting of 75 psi (2.8 bar). It comes with (1) P-762 Cartridge and (2)OD x P-201 Flangeless Fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number U-606
Product Name 75 PSI BPR Assembly
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-025-PVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details