IDEX Health & Science 250 PSI Biocompatible BPR Assembly P-788

Description
Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 250 psi (17 bar). Our BPR Assembly includes (1) P-764 BPR Cartridge and (2)OD x P-235 Flangeless Fittings.
Description
Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 250 psi (17 bar). Our BPR Assembly includes (1) P-764 BPR Cartridge and (2)OD x P-235 Flangeless Fittings.

Suppliers

Company
Product
Description
Supplier Links
250 PSI Biocompatible BPR Assembly - P-788 - IDEX Health & Science
Oak Harbor, WA, USA
250 PSI Biocompatible BPR Assembly
P-788
250 PSI Biocompatible BPR Assembly P-788
Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 250 psi (17 bar). Our BPR Assembly includes (1) P-764 BPR Cartridge and (2)OD x P-235 Flangeless Fittings.

Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 250 psi (17 bar). Our BPR Assembly includes (1) P-764 BPR Cartridge and (2)OD x P-235 Flangeless Fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number P-788
Product Name 250 PSI Biocompatible BPR Assembly
Primary Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
VALVES - BP-075-SS-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details