IDEX Health & Science TitanHP™ PEEK 2 Position/10 Port Without PCB MHP7986-000

Description
Our TitanHP consists of a unique driver/actuator and removable liquid end in a space saving design. The superior design of this valve provides a small footprint. Our valve offers a removable and replaceable POD Liquid End which ensures zero downtime maintenance. It is a 2-position, 10-port nano-scale motorized valve. This valve includes a circuit board. This board is referred to as the Motor Driver/Valve Controller Board and is programmed for 1-line level control. Our Rapid Replacement POD™ is also sold separately here.
Description
Our TitanHP consists of a unique driver/actuator and removable liquid end in a space saving design. The superior design of this valve provides a small footprint. Our valve offers a removable and replaceable POD Liquid End which ensures zero downtime maintenance. It is a 2-position, 10-port nano-scale motorized valve. This valve includes a circuit board. This board is referred to as the Motor Driver/Valve Controller Board and is programmed for 1-line level control. Our Rapid Replacement POD™ is also sold separately here.

Suppliers

Company
Product
Description
Supplier Links
TitanHP™ PEEK 2 Position/10 Port Without PCB - MHP7986-000 - IDEX Health & Science
Oak Harbor, WA, USA
TitanHP™ PEEK 2 Position/10 Port Without PCB
MHP7986-000
TitanHP™ PEEK 2 Position/10 Port Without PCB MHP7986-000
Our TitanHP consists of a unique driver/actuator and removable liquid end in a space saving design. The superior design of this valve provides a small footprint. Our valve offers a removable and replaceable POD Liquid End which ensures zero downtime maintenance. It is a 2-position, 10-port nano-scale motorized valve. This valve includes a circuit board. This board is referred to as the Motor Driver/Valve Controller Board and is programmed for 1-line level control. Our Rapid Replacement POD™ is also sold separately here.

Our TitanHP consists of a unique driver/actuator and removable liquid end in a space saving design. The superior design of this valve provides a small footprint. Our valve offers a removable and replaceable POD Liquid End which ensures zero downtime maintenance. It is a 2-position, 10-port nano-scale motorized valve. This valve includes a circuit board. This board is referred to as the Motor Driver/Valve Controller Board and is programmed for 1-line level control. Our Rapid Replacement POD™ is also sold separately here.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number MHP7986-000
Product Name TitanHP™ PEEK 2 Position/10 Port Without PCB
Maximum Pressure 5000.00 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-050-CPVC-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details