IDEX Health & Science Selection Valve, 6 Position-7 Port, .040 Black V-240

Description
Our Selection Valve Assembly is ideal if you’re a if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. It has 6 positions and 7 ports, 1/4-28 port configuration and is for 1/6" OD tubing. it includes (6) XP-235 Fittings.
Description
Our Selection Valve Assembly is ideal if you’re a if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. It has 6 positions and 7 ports, 1/4-28 port configuration and is for 1/6" OD tubing. it includes (6) XP-235 Fittings.

Suppliers

Company
Product
Description
Supplier Links
Selection Valve, 6 Position-7 Port, .040 Black - V-240 - IDEX Health & Science
Oak Harbor, WA, USA
Selection Valve, 6 Position-7 Port, .040 Black
V-240
Selection Valve, 6 Position-7 Port, .040 Black V-240
Our Selection Valve Assembly is ideal if you’re a if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. It has 6 positions and 7 ports, 1/4-28 port configuration and is for 1/6" OD tubing. it includes (6) XP-235 Fittings.

Our Selection Valve Assembly is ideal if you’re a if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. It has 6 positions and 7 ports, 1/4-28 port configuration and is for 1/6" OD tubing. it includes (6) XP-235 Fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number V-240
Product Name Selection Valve, 6 Position-7 Port, .040 Black
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-050-PVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details