IDEX Health & Science TitanHP™ 6 Position/7 Port With PCB MHP7970-500-4

Description
Our TitanHP consists of a unique driver/actuator and removable liquid end in a space saving design. Our valve offers a removable and replaceable POD Liquid End which ensures zero downtime maintenance. DuraLife®II (coated titanium) 6-position, 7-port motorized selector valve with a circuit board. This board is referred to as the Motor Driver/Valve Controller Board and is programmed for 4-line BCD control. Our Rapid Replacement POD™ is also sold separately here.
Description
Our TitanHP consists of a unique driver/actuator and removable liquid end in a space saving design. Our valve offers a removable and replaceable POD Liquid End which ensures zero downtime maintenance. DuraLife®II (coated titanium) 6-position, 7-port motorized selector valve with a circuit board. This board is referred to as the Motor Driver/Valve Controller Board and is programmed for 4-line BCD control. Our Rapid Replacement POD™ is also sold separately here.

Suppliers

Company
Product
Description
Supplier Links
TitanHP™ 6 Position/7 Port With PCB - MHP7970-500-4 - IDEX Health & Science
Oak Harbor, WA, USA
TitanHP™ 6 Position/7 Port With PCB
MHP7970-500-4
TitanHP™ 6 Position/7 Port With PCB MHP7970-500-4
Our TitanHP consists of a unique driver/actuator and removable liquid end in a space saving design. Our valve offers a removable and replaceable POD Liquid End which ensures zero downtime maintenance. DuraLife®II (coated titanium) 6-position, 7-port motorized selector valve with a circuit board. This board is referred to as the Motor Driver/Valve Controller Board and is programmed for 4-line BCD control. Our Rapid Replacement POD™ is also sold separately here.

Our TitanHP consists of a unique driver/actuator and removable liquid end in a space saving design. Our valve offers a removable and replaceable POD Liquid End which ensures zero downtime maintenance. DuraLife®II (coated titanium) 6-position, 7-port motorized selector valve with a circuit board. This board is referred to as the Motor Driver/Valve Controller Board and is programmed for 4-line BCD control. Our Rapid Replacement POD™ is also sold separately here.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number MHP7970-500-4
Product Name TitanHP™ 6 Position/7 Port With PCB
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PP-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details