IDEX Health & Science BPR Cartridge 250 psi Gold Coating P-764

Description
Our practical Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. Our cartridge can easily be used with any of our standard BRP Holders and creates a back pressure of 250 psi (17 bar). It is constructed from PEEK, Tefzel (EFTE), PCTFE and has a gold plated stainless steel spring delivering reliable usage. It comes with a tan body and white cap.
Description
Our practical Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. Our cartridge can easily be used with any of our standard BRP Holders and creates a back pressure of 250 psi (17 bar). It is constructed from PEEK, Tefzel (EFTE), PCTFE and has a gold plated stainless steel spring delivering reliable usage. It comes with a tan body and white cap.

Suppliers

Company
Product
Description
Supplier Links
BPR Cartridge 250 psi Gold Coating - P-764 - IDEX Health & Science
Oak Harbor, WA, USA
BPR Cartridge 250 psi Gold Coating
P-764
BPR Cartridge 250 psi Gold Coating P-764
Our practical Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. Our cartridge can easily be used with any of our standard BRP Holders and creates a back pressure of 250 psi (17 bar). It is constructed from PEEK, Tefzel (EFTE), PCTFE and has a gold plated stainless steel spring delivering reliable usage. It comes with a tan body and white cap.

Our practical Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. Our cartridge can easily be used with any of our standard BRP Holders and creates a back pressure of 250 psi (17 bar). It is constructed from PEEK, Tefzel (EFTE), PCTFE and has a gold plated stainless steel spring delivering reliable usage. It comes with a tan body and white cap.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number P-764
Product Name BPR Cartridge 250 psi Gold Coating
Primary Material Stainless Steel; PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CRP-8 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-050-CPVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details