IDEX Health & Science Compact Valve 2 Position/6 Port PEEK CV900-100

Description
The CV900-100 is a 2-position, 6-port PEEK valve. This valve has a small compact footprint for easy integration into OEM instrumentation.
Description
The CV900-100 is a 2-position, 6-port PEEK valve. This valve has a small compact footprint for easy integration into OEM instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Compact Valve 2 Position/6 Port PEEK - CV900-100 - IDEX Health & Science
Oak Harbor, WA, USA
Compact Valve 2 Position/6 Port PEEK
CV900-100
Compact Valve 2 Position/6 Port PEEK CV900-100
The CV900-100 is a 2-position, 6-port PEEK valve. This valve has a small compact footprint for easy integration into OEM instrumentation.

The CV900-100 is a 2-position, 6-port PEEK valve. This valve has a small compact footprint for easy integration into OEM instrumentation.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number CV900-100
Product Name Compact Valve 2 Position/6 Port PEEK
Primary Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PP-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details