IDEX Health & Science 500 PSI Biocompatible BPR Assembly P-789

Description
Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 500 psi (34 bar). This BPR Assembly includes (1) P-765 BPR Cartridge (2) P-250 Ferrules and (2) LT-115 Nuts.
Description
Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 500 psi (34 bar). This BPR Assembly includes (1) P-765 BPR Cartridge (2) P-250 Ferrules and (2) LT-115 Nuts.

Suppliers

Company
Product
Description
Supplier Links
500 PSI Biocompatible BPR Assembly - P-789 - IDEX Health & Science
Oak Harbor, WA, USA
500 PSI Biocompatible BPR Assembly
P-789
500 PSI Biocompatible BPR Assembly P-789
Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 500 psi (34 bar). This BPR Assembly includes (1) P-765 BPR Cartridge (2) P-250 Ferrules and (2) LT-115 Nuts.

Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 500 psi (34 bar). This BPR Assembly includes (1) P-765 BPR Cartridge (2) P-250 Ferrules and (2) LT-115 Nuts.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number P-789
Product Name 500 PSI Biocompatible BPR Assembly
Primary Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP-049-SS-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details