IDEX Health & Science TitanEX™ 10 Position/11 Port Without PCB MLP778-206

Description
This TitanEX model low pressure, 10-position, 11-port motorized selection valves that include a circuit board. This model accepts 1/6” tubing. The design of this valve provides a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid sealing.
Description
This TitanEX model low pressure, 10-position, 11-port motorized selection valves that include a circuit board. This model accepts 1/6” tubing. The design of this valve provides a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid sealing.

Suppliers

Company
Product
Description
Supplier Links
TitanEX™ 10 Position/11 Port Without PCB - MLP778-206 - IDEX Health & Science
Oak Harbor, WA, USA
TitanEX™ 10 Position/11 Port Without PCB
MLP778-206
TitanEX™ 10 Position/11 Port Without PCB MLP778-206
This TitanEX model low pressure, 10-position, 11-port motorized selection valves that include a circuit board. This model accepts 1/6” tubing. The design of this valve provides a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid sealing.

This TitanEX model low pressure, 10-position, 11-port motorized selection valves that include a circuit board. This model accepts 1/6” tubing. The design of this valve provides a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid sealing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number MLP778-206
Product Name TitanEX™ 10 Position/11 Port Without PCB
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-SS-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details