IDEX Health & Science Semi-Preparative Stainless Steel Valve 7000L

Description
Our Semi-Preparative Stainless Steel Valve delivers excellent mechanical strength. Manual valves are ideal for applications that involve low frequency of use and demands operator control. It is for large bore passageways and has 2-positions and 6-ports.
Description
Our Semi-Preparative Stainless Steel Valve delivers excellent mechanical strength. Manual valves are ideal for applications that involve low frequency of use and demands operator control. It is for large bore passageways and has 2-positions and 6-ports.

Suppliers

Company
Product
Description
Supplier Links
Semi-Preparative Stainless Steel Valve - 7000L - IDEX Health & Science
Oak Harbor, WA, USA
Semi-Preparative Stainless Steel Valve
7000L
Semi-Preparative Stainless Steel Valve 7000L
Our Semi-Preparative Stainless Steel Valve delivers excellent mechanical strength. Manual valves are ideal for applications that involve low frequency of use and demands operator control. It is for large bore passageways and has 2-positions and 6-ports.

Our Semi-Preparative Stainless Steel Valve delivers excellent mechanical strength. Manual valves are ideal for applications that involve low frequency of use and demands operator control. It is for large bore passageways and has 2-positions and 6-ports.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number 7000L
Product Name Semi-Preparative Stainless Steel Valve
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - AVP Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-050-PP-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details