IDEX Health & Science Check Valve Inlet Assembly 3 psi 1/4-28 .020 CV-3315

Description
Our standard Inlet Check Valve adds back-flow protection to any 1/4-28 flat-bottom port. Made from PEEK, PCTFE, perfluoroelastomer, PTFE and stainless steel it offers excellent chemical resistance. It's spring actuated sealing system eliminates back-flow, helping prevents upstream contamination or damage. It has a cracking pressure of 3psi and 1/4-28 Flat-Bottom Male to 1/4-28 Flat-Bottom Female thread port configuration.
Description
Our standard Inlet Check Valve adds back-flow protection to any 1/4-28 flat-bottom port. Made from PEEK, PCTFE, perfluoroelastomer, PTFE and stainless steel it offers excellent chemical resistance. It's spring actuated sealing system eliminates back-flow, helping prevents upstream contamination or damage. It has a cracking pressure of 3psi and 1/4-28 Flat-Bottom Male to 1/4-28 Flat-Bottom Female thread port configuration.

Suppliers

Company
Product
Description
Supplier Links
Check Valve Inlet Assembly 3 psi 1/4-28 .020 - CV-3315 - IDEX Health & Science
Oak Harbor, WA, USA
Check Valve Inlet Assembly 3 psi 1/4-28 .020
CV-3315
Check Valve Inlet Assembly 3 psi 1/4-28 .020 CV-3315
Our standard Inlet Check Valve adds back-flow protection to any 1/4-28 flat-bottom port. Made from PEEK, PCTFE, perfluoroelastomer, PTFE and stainless steel it offers excellent chemical resistance. It's spring actuated sealing system eliminates back-flow, helping prevents upstream contamination or damage. It has a cracking pressure of 3psi and 1/4-28 Flat-Bottom Male to 1/4-28 Flat-Bottom Female thread port configuration.

Our standard Inlet Check Valve adds back-flow protection to any 1/4-28 flat-bottom port. Made from PEEK, PCTFE, perfluoroelastomer, PTFE and stainless steel it offers excellent chemical resistance. It's spring actuated sealing system eliminates back-flow, helping prevents upstream contamination or damage. It has a cracking pressure of 3psi and 1/4-28 Flat-Bottom Male to 1/4-28 Flat-Bottom Female thread port configuration.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number CV-3315
Product Name Check Valve Inlet Assembly 3 psi 1/4-28 .020
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-SS-T-SW-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details