IDEX Health & Science TitanEZ™ 12 Positions/13 port w/PCB and Stator EZ1213-820-4

Description
Our TitanEZ valve has a small footprint and is capable of millions of actuations due to the ceramic-on-ceramic dynamic surfaces. It is a 12-position, 13-port motorized selector valve. This model comes with PCB and stator.
Description
Our TitanEZ valve has a small footprint and is capable of millions of actuations due to the ceramic-on-ceramic dynamic surfaces. It is a 12-position, 13-port motorized selector valve. This model comes with PCB and stator.

Suppliers

Company
Product
Description
Supplier Links
TitanEZ™ 12 Positions/13 port w/PCB and Stator - EZ1213-820-4 - IDEX Health & Science
Oak Harbor, WA, USA
TitanEZ™ 12 Positions/13 port w/PCB and Stator
EZ1213-820-4
TitanEZ™ 12 Positions/13 port w/PCB and Stator EZ1213-820-4
Our TitanEZ valve has a small footprint and is capable of millions of actuations due to the ceramic-on-ceramic dynamic surfaces. It is a 12-position, 13-port motorized selector valve. This model comes with PCB and stator.

Our TitanEZ valve has a small footprint and is capable of millions of actuations due to the ceramic-on-ceramic dynamic surfaces. It is a 12-position, 13-port motorized selector valve. This model comes with PCB and stator.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number EZ1213-820-4
Product Name TitanEZ™ 12 Positions/13 port w/PCB and Stator
Maximum Pressure 75.00 psi (52.78 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-050-PVC-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details