IDEX Health & Science TitanEX™ 2 Position/10 Port With PCB MLP778-607

Description
This TitanEX model low pressure, 2-position, 10-port motorized selection valves that include a circuit board. This model accepts 1/16” tubing. The design of this valve provides a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid sealing.
Description
This TitanEX model low pressure, 2-position, 10-port motorized selection valves that include a circuit board. This model accepts 1/16” tubing. The design of this valve provides a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid sealing.

Suppliers

Company
Product
Description
Supplier Links
TitanEX™ 2 Position/10 Port With PCB - MLP778-607 - IDEX Health & Science
Oak Harbor, WA, USA
TitanEX™ 2 Position/10 Port With PCB
MLP778-607
TitanEX™ 2 Position/10 Port With PCB MLP778-607
This TitanEX model low pressure, 2-position, 10-port motorized selection valves that include a circuit board. This model accepts 1/16” tubing. The design of this valve provides a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid sealing.

This TitanEX model low pressure, 2-position, 10-port motorized selection valves that include a circuit board. This model accepts 1/16” tubing. The design of this valve provides a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid sealing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number MLP778-607
Product Name TitanEX™ 2 Position/10 Port With PCB
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
VALVES - BP-025-PVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details